Tolomatic Reed/Hall-Effect/Magnetic Switch 36009090

Description
HALL EFFECT SENSOR SWITCH, 5 M, 5/25 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY
Description
HALL EFFECT SENSOR SWITCH, 5 M, 5/25 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 11355408 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
11355408
Reed/Hall-Effect/Magnetic Switch 11355408
HALL EFFECT SENSOR SWITCH, 5 M, 5/25 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY

HALL EFFECT SENSOR SWITCH, 5 M, 5/25 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 11355408
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Inductive Sensor - 17249857 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details