Radwell International Inductive Sensor 129458143

Description
213313, INDUCTIVE PROXIMITY SENSOR, OPERATING PRINCIPLE: INDUCTIVE INSTALLATION TYPE: FLUSH, SWITCHING DISTANCE: 2 MM, SERVICE VOLTAGE: 10 … 30 V DC, SWITCHING OUTPUT: PNP, 200 MA, NO EVALUATION: DIGITAL DESIGN: CUBOID DESIGN CHARACTERISTICS: DOUBLE SWIT. FREE 2 YEAR RADWELL WARRANTY
Description
213313, INDUCTIVE PROXIMITY SENSOR, OPERATING PRINCIPLE: INDUCTIVE INSTALLATION TYPE: FLUSH, SWITCHING DISTANCE: 2 MM, SERVICE VOLTAGE: 10 … 30 V DC, SWITCHING OUTPUT: PNP, 200 MA, NO EVALUATION: DIGITAL DESIGN: CUBOID DESIGN CHARACTERISTICS: DOUBLE SWIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 129458143 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
129458143
Inductive Sensor 129458143
213313, INDUCTIVE PROXIMITY SENSOR, OPERATING PRINCIPLE: INDUCTIVE INSTALLATION TYPE: FLUSH, SWITCHING DISTANCE: 2 MM, SERVICE VOLTAGE: 10 … 30 V DC, SWITCHING OUTPUT: PNP, 200 MA, NO EVALUATION: DIGITAL DESIGN: CUBOID DESIGN CHARACTERISTICS: DOUBLE SWIT. FREE 2 YEAR RADWELL WARRANTY

213313, INDUCTIVE PROXIMITY SENSOR, OPERATING PRINCIPLE: INDUCTIVE INSTALLATION TYPE: FLUSH, SWITCHING DISTANCE: 2 MM, SERVICE VOLTAGE: 10 … 30 V DC, SWITCHING OUTPUT: PNP, 200 MA, NO EVALUATION: DIGITAL DESIGN: CUBOID DESIGN CHARACTERISTICS: DOUBLE SWIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 129458143
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-APS11700LLHALX-0PLDKR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DCV Series Isolated 0 to 10V Output Displacement Transducer - DCTH200AG/1430 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details