Robatech USA, Inc. Inductive Sensor 178600

Description
DISCONTINUED BY MANUFACTURER, INFRARED SESOR, IR 1.0, 8-36VDC, 250MA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INFRARED SESOR, IR 1.0, 8-36VDC, 250MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 211088900 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
211088900
Inductive Sensor 211088900
DISCONTINUED BY MANUFACTURER, INFRARED SESOR, IR 1.0, 8-36VDC, 250MA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INFRARED SESOR, IR 1.0, 8-36VDC, 250MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 211088900
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Inductive Sensor - 18358311 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details