Balluff, Inc. Inductive Sensor BES 516-217-E5-E-S21

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, M30, NON-FLUSH, 15 MM RANGE, NORMALLY OPEN, 100 HZ, 1/2"-20 UNF MALE CONNECTOR, 20-250 VAC/DC SUPPLY, IP67, (BES02AA), (SUGGESTED REPLACEMENT: BES M30MF2-UST10B-S21G). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, M30, NON-FLUSH, 15 MM RANGE, NORMALLY OPEN, 100 HZ, 1/2"-20 UNF MALE CONNECTOR, 20-250 VAC/DC SUPPLY, IP67, (BES02AA), (SUGGESTED REPLACEMENT: BES M30MF2-UST10B-S21G). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 397340 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
397340
Inductive Sensor 397340
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, M30, NON-FLUSH, 15 MM RANGE, NORMALLY OPEN, 100 HZ, 1/2"-20 UNF MALE CONNECTOR, 20-250 VAC/DC SUPPLY, IP67, (BES02AA), (SUGGESTED REPLACEMENT: BES M30MF2-UST10B-S21G). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, M30, NON-FLUSH, 15 MM RANGE, NORMALLY OPEN, 100 HZ, 1/2"-20 UNF MALE CONNECTOR, 20-250 VAC/DC SUPPLY, IP67, (BES02AA), (SUGGESTED REPLACEMENT: BES M30MF2-UST10B-S21G). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 397340
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position sensor - SRBS-Q12-8-E270-EP-1-S-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency 0.1250 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details