Radwell International Inductive Sensor 94149139

Description
204292, INM-300 INM-100 MINIATURE EXTENDED, INDUCTIVE PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY
Description
204292, INM-300 INM-100 MINIATURE EXTENDED, INDUCTIVE PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 94149139 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
94149139
Inductive Sensor 94149139
204292, INM-300 INM-100 MINIATURE EXTENDED, INDUCTIVE PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY

204292, INM-300 INM-100 MINIATURE EXTENDED, INDUCTIVE PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 94149139
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position Sensors - Angle, Linear Position Measuring - A1339LLETR-T - 858844-A1339LLETR-T - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details