FW Murphy Reed/Hall-Effect/Magnetic Switch 25700181

Description
TIME DELAY MAGNETIC SWITCH, 30 SECONDS TIME DELAY, 12 VDC VOLTAGE, INLINE FUSE, (760AF-30-12). FREE 2 YEAR RADWELL WARRANTY
Description
TIME DELAY MAGNETIC SWITCH, 30 SECONDS TIME DELAY, 12 VDC VOLTAGE, INLINE FUSE, (760AF-30-12). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 58388387 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
58388387
Reed/Hall-Effect/Magnetic Switch 58388387
TIME DELAY MAGNETIC SWITCH, 30 SECONDS TIME DELAY, 12 VDC VOLTAGE, INLINE FUSE, (760AF-30-12). FREE 2 YEAR RADWELL WARRANTY

TIME DELAY MAGNETIC SWITCH, 30 SECONDS TIME DELAY, 12 VDC VOLTAGE, INLINE FUSE, (760AF-30-12). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 58388387
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Position sensor - SRBS-Q12-12-E270-EP-1-S-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency 0.1250 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details