PHD, Inc. Reed/Hall-Effect/Magnetic Switch 53602-2-02

Description
REED SWITCH, WHITE, 24VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, WHITE, 24VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 23590 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
23590
Reed/Hall-Effect/Magnetic Switch 23590
REED SWITCH, WHITE, 24VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, WHITE, 24VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
PHD INC Sensors & Switches 53602-2-02

PHD INC Sensors & Switches 53602-2-02

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 23590
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

SANTEST High Accuracy Linear Gauge - ATG1 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
linear-sensors - LD0-CAA1B-1212-2S00-H2M - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details