PHD, Inc. Reed/Hall-Effect/Magnetic Switch 67902-1-05

Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, 50 MA, 4.5-30VDC, 5METER LEAD, REPLACED BY JC1RDU-5. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, 50 MA, 4.5-30VDC, 5METER LEAD, REPLACED BY JC1RDU-5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 24299759 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
24299759
Reed/Hall-Effect/Magnetic Switch 24299759
DISCONTINUED BY MANUFACTURER, REED SWITCH, 50 MA, 4.5-30VDC, 5METER LEAD, REPLACED BY JC1RDU-5. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REED SWITCH, 50 MA, 4.5-30VDC, 5METER LEAD, REPLACED BY JC1RDU-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 24299759
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYPMR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.7874 to 78.74 inch (20 to 2000 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
linear-sensors - LD0-CAA1B-1212-3F00-H3P - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 118 inch (3000 mm)
View Details