Selet Sensor S.r.l. Inductive Sensor B01AN63PO

Description
INDUCTIVE RING SENSOR, Ø HOLE 63 MM, PNP-NO, 2 M CABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE RING SENSOR, Ø HOLE 63 MM, PNP-NO, 2 M CABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 55577614 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
55577614
Inductive Sensor 55577614
INDUCTIVE RING SENSOR, Ø HOLE 63 MM, PNP-NO, 2 M CABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE RING SENSOR, Ø HOLE 63 MM, PNP-NO, 2 M CABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 55577614
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Inductive Sensor - 33620596 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details