Selet Sensor S.r.l. Inductive Sensor B01122POC5

Description
INDUCTIVE PROXIMITY SENSORS, STANDARD CENELEC SERIES, 12 MM, SHIELDED, AMPLIFIED DC TYPE, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSORS, STANDARD CENELEC SERIES, 12 MM, SHIELDED, AMPLIFIED DC TYPE, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 37916266 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
37916266
Inductive Sensor 37916266
INDUCTIVE PROXIMITY SENSORS, STANDARD CENELEC SERIES, 12 MM, SHIELDED, AMPLIFIED DC TYPE, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSORS, STANDARD CENELEC SERIES, 12 MM, SHIELDED, AMPLIFIED DC TYPE, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 37916266
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - A1212LLHLT-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Laser Triangulation Sensor - RF602 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 19.69 inch (10 to 500 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details