Pepperl+Fuchs SE Position, Proximity, Speed (Modules) 20FR1-6B

Description
SENSOR REED SWITCH NO CABLE
Request a Quote Datasheet
Description
SENSOR REED SWITCH NO CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 2046-20FR1-6B-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
2046-20FR1-6B-ND
Position, Proximity, Speed (Modules) 2046-20FR1-6B-ND
SENSOR REED SWITCH NO CABLE

SENSOR REED SWITCH NO CABLE

Buy Now Datasheet
Reed/Hall-Effect/Magnetic Switch - 66017655 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
66017655
Reed/Hall-Effect/Magnetic Switch 66017655
REED SWITCH, 61 MM OPERATING DISTANCE, 250 VDC OPERATING VOLTAGE, 1.0 AMP MAX, 15 WATT, MAGNETICALLY ACTUATED, HERMETICALLY SEALED CONTACTS, NORMALLY OPEN SWITCHING CONFIGURATION, HEAVY DUTY ALUMINUM HOUSING, NONFLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, 61 MM OPERATING DISTANCE, 250 VDC OPERATING VOLTAGE, 1.0 AMP MAX, 15 WATT, MAGNETICALLY ACTUATED, HERMETICALLY SEALED CONTACTS, NORMALLY OPEN SWITCHING CONFIGURATION, HEAVY DUTY ALUMINUM HOUSING, NONFLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Linear Position Sensors Linear Position Sensors
Product Number 2046-20FR1-6B-ND 66017655
Product Name Position, Proximity, Speed (Modules) Reed/Hall-Effect/Magnetic Switch
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19351PUBATN-R-ACT-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
Laser Triangulation Sensor - RF603HS - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details