PHD, Inc. Reed/Hall-Effect/Magnetic Switch 17501-1-06

Description
REED SWITCH, MAGNETIC, 65-120 VAC, NO LED, 75 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, MAGNETIC, 65-120 VAC, NO LED, 75 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 23582 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
23582
Reed/Hall-Effect/Magnetic Switch 23582
REED SWITCH, MAGNETIC, 65-120 VAC, NO LED, 75 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, MAGNETIC, 65-120 VAC, NO LED, 75 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 23582
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Sensor, Hall Effect Latch, 2-Wire, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 67T0331 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details