Tolomatic Reed/Hall-Effect/Magnetic Switch 3600-9082

Description
REED SWITCH, FORM A, SINGLE-POLE SINGLE-THROW - NORMALLY OPEN CONFIGURATION, 200 VDC MAX. OPERATING VOLTAGE, 5 METER LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, FORM A, SINGLE-POLE SINGLE-THROW - NORMALLY OPEN CONFIGURATION, 200 VDC MAX. OPERATING VOLTAGE, 5 METER LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 2055445 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
2055445
Reed/Hall-Effect/Magnetic Switch 2055445
REED SWITCH, FORM A, SINGLE-POLE SINGLE-THROW - NORMALLY OPEN CONFIGURATION, 200 VDC MAX. OPERATING VOLTAGE, 5 METER LEAD. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, FORM A, SINGLE-POLE SINGLE-THROW - NORMALLY OPEN CONFIGURATION, 200 VDC MAX. OPERATING VOLTAGE, 5 METER LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
TOL O MATIC Sensors & Switches 3600-9082

TOL O MATIC Sensors & Switches 3600-9082

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 2055445
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details