Balluff, Inc. Inductive Sensor BES 516-371-E4-C-PU-05

Description
(BES00Z7) INDUCTIVE SENSOR, 6.5 X 30 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
Description
(BES00Z7) INDUCTIVE SENSOR, 6.5 X 30 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 15160209 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
15160209
Inductive Sensor 15160209
(BES00Z7) INDUCTIVE SENSOR, 6.5 X 30 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

(BES00Z7) INDUCTIVE SENSOR, 6.5 X 30 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 15160209
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - A1212LLHLT-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details