M.D. Micro Detectors S.p.A. Inductive Sensor AM1/AP-3A

Description
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY
Description
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 130030621 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
130030621
Inductive Sensor 130030621
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 130030621
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SMT-8M-A-PO-24V-E-7,5-OE-ND - DigiKey
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details