Quadro Engineering Corp. Reed/Hall-Effect/Magnetic Switch 113003

Description
NON CONTACT REED COMPACT PLASTIC MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY
Description
NON CONTACT REED COMPACT PLASTIC MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 19493489 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
19493489
Reed/Hall-Effect/Magnetic Switch 19493489
NON CONTACT REED COMPACT PLASTIC MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY

NON CONTACT REED COMPACT PLASTIC MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 19493489
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Position transmitter - SMAT-8E-S50-IU-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Measurement Range 1.89 to 2.05 inch (48 to 52 mm)
Repeatability 5.04 mils (128 µm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details