PHD, Inc. Reed/Hall-Effect/Magnetic Switch 13109-02-6

Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, 1.5MS-ON 0-8.3MS-OFF RESPONSE TIME, 3AMP, 1NC, 65-120VAC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, 1.5MS-ON 0-8.3MS-OFF RESPONSE TIME, 3AMP, 1NC, 65-120VAC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 505353 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
505353
Reed/Hall-Effect/Magnetic Switch 505353
DISCONTINUED BY MANUFACTURER, REED SWITCH, 1.5MS-ON 0-8.3MS-OFF RESPONSE TIME, 3AMP, 1NC, 65-120VAC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REED SWITCH, 1.5MS-ON 0-8.3MS-OFF RESPONSE TIME, 3AMP, 1NC, 65-120VAC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 505353
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Position transmitter - SDAP-MHS-M100-1L-A-E-0.3-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Measurement Range 0.0 to 3.94 inch (0.0 to 100 mm)
Resolution 0.0500 mm (0.0020 inches)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details