FABCO Equipment Company, Inc. Reed/Hall-Effect/Magnetic Switch 9C49-000-331

Description
CYLINDER POSITION SENSOR, QUICK DISCONNECT, PNP, 0.2 AMP, 5/28 VDC, 4.8 W MAX, 3 PIN, 6 IN PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDER POSITION SENSOR, QUICK DISCONNECT, PNP, 0.2 AMP, 5/28 VDC, 4.8 W MAX, 3 PIN, 6 IN PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 12798311 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
12798311
Reed/Hall-Effect/Magnetic Switch 12798311
CYLINDER POSITION SENSOR, QUICK DISCONNECT, PNP, 0.2 AMP, 5/28 VDC, 4.8 W MAX, 3 PIN, 6 IN PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

CYLINDER POSITION SENSOR, QUICK DISCONNECT, PNP, 0.2 AMP, 5/28 VDC, 4.8 W MAX, 3 PIN, 6 IN PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
FABCO Sensors & Switches 9C49-000-331

FABCO Sensors & Switches 9C49-000-331

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 12798311
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Continuous-Time Switch Unipolar Switch - A1106LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details