Dover Corp. Reed/Hall-Effect/Magnetic Switch 810-156

Description
SPST OUTPUT, NORMALLY OPEN, REED, MOV & LED SENSOR, 0.5 MAX AMPS, 5 TO 120 VOLTS, POWER CLAMP SWITCH 3.5 VOLTS MAX DROP, AC/DC CURRENT, 0.93" LONG X 0.53" WIDE X 0.37" HIGH, 9 FT LONG WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
SPST OUTPUT, NORMALLY OPEN, REED, MOV & LED SENSOR, 0.5 MAX AMPS, 5 TO 120 VOLTS, POWER CLAMP SWITCH 3.5 VOLTS MAX DROP, AC/DC CURRENT, 0.93" LONG X 0.53" WIDE X 0.37" HIGH, 9 FT LONG WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 46344610 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
46344610
Reed/Hall-Effect/Magnetic Switch 46344610
SPST OUTPUT, NORMALLY OPEN, REED, MOV & LED SENSOR, 0.5 MAX AMPS, 5 TO 120 VOLTS, POWER CLAMP SWITCH 3.5 VOLTS MAX DROP, AC/DC CURRENT, 0.93" LONG X 0.53" WIDE X 0.37" HIGH, 9 FT LONG WIRE. FREE 2 YEAR RADWELL WARRANTY

SPST OUTPUT, NORMALLY OPEN, REED, MOV & LED SENSOR, 0.5 MAX AMPS, 5 TO 120 VOLTS, POWER CLAMP SWITCH 3.5 VOLTS MAX DROP, AC/DC CURRENT, 0.93" LONG X 0.53" WIDE X 0.37" HIGH, 9 FT LONG WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 46344610
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Hall Effect Sensor, 150 C Rohs Compliant Allegro Microsystems - 71T9760 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details