PHD, Inc. Reed/Hall-Effect/Magnetic Switch 67902-1-02

Description
DISCONTINUED BY MANUFACTURE, , REED SWITCH, SOLID STATE, 50 MA, 4.5-30 VDC, PNP/NPN, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURE, , REED SWITCH, SOLID STATE, 50 MA, 4.5-30 VDC, PNP/NPN, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 5823179 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
5823179
Reed/Hall-Effect/Magnetic Switch 5823179
DISCONTINUED BY MANUFACTURE, , REED SWITCH, SOLID STATE, 50 MA, 4.5-30 VDC, PNP/NPN, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURE, , REED SWITCH, SOLID STATE, 50 MA, 4.5-30 VDC, PNP/NPN, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
PHD INC Sensors & Switches 67902-1-02

PHD INC Sensors & Switches 67902-1-02

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 5823179
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details