Radwell International Inductive Sensor 221035821

Description
INDUCTIVE PROXIMITY SENSOR, IP67 THREADED CYLINDER, M18 CONNECTION, 10-30 VDC, LOAD: 200MA, NPN-NO, 3-WIRE, LED INDICATOR, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, IP67 THREADED CYLINDER, M18 CONNECTION, 10-30 VDC, LOAD: 200MA, NPN-NO, 3-WIRE, LED INDICATOR, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 221035821 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
221035821
Inductive Sensor 221035821
INDUCTIVE PROXIMITY SENSOR, IP67 THREADED CYLINDER, M18 CONNECTION, 10-30 VDC, LOAD: 200MA, NPN-NO, 3-WIRE, LED INDICATOR, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, IP67 THREADED CYLINDER, M18 CONNECTION, 10-30 VDC, LOAD: 200MA, NPN-NO, 3-WIRE, LED INDICATOR, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 221035821
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Reed/Hall-Effect/Magnetic Switch - 66031009 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details