PHD, Inc. Reed/Hall-Effect/Magnetic Switch 17504-2-06

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, HALL EFFECT, PNP, 10-30 VDC, CABLE: 6 FEET, REPLACED BY JC1HDP-5. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, HALL EFFECT, PNP, 10-30 VDC, CABLE: 6 FEET, REPLACED BY JC1HDP-5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 505383 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
505383
Reed/Hall-Effect/Magnetic Switch 505383
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, HALL EFFECT, PNP, 10-30 VDC, CABLE: 6 FEET, REPLACED BY JC1HDP-5. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, HALL EFFECT, PNP, 10-30 VDC, CABLE: 6 FEET, REPLACED BY JC1HDP-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
PHD INC Sensors & Switches 17504-2-06

PHD INC Sensors & Switches 17504-2-06

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 505383
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
linear-sensors - LD0-CAA1B-1212-2S00-ARW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details