Tolomatic Reed/Hall-Effect/Magnetic Switch 8100-9082

Description
REED SWITCH, SENSOR, NO, AC/DC, 2 WIRE, 5 M. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, SENSOR, NO, AC/DC, 2 WIRE, 5 M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 14756059 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
14756059
Reed/Hall-Effect/Magnetic Switch 14756059
REED SWITCH, SENSOR, NO, AC/DC, 2 WIRE, 5 M. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, SENSOR, NO, AC/DC, 2 WIRE, 5 M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
TOL O MATIC Sensors & Switches 8100-9082

TOL O MATIC Sensors & Switches 8100-9082

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 14756059
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
 - ACS70310LKTATN-2P5B5-C - Rochester Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details