M.D. Micro Detectors S.p.A. Inductive Sensor AT1/AP-4H

Description
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 20MM SENSING DISTANCE, NON-FLUSH, 150 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
Description
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 20MM SENSING DISTANCE, NON-FLUSH, 150 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 130031416 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
130031416
Inductive Sensor 130031416
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 20MM SENSING DISTANCE, NON-FLUSH, 150 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 20MM SENSING DISTANCE, NON-FLUSH, 150 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
MD MICRO DETECTORS Sensors & Switches AT1/AP-4H

MD MICRO DETECTORS Sensors & Switches AT1/AP-4H

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 130031416
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0556 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Rod Series with Return Spring - TEX Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 7.87 inch (10 to 200 mm)
Output Voltage
View Details