Radwell International Reed/Hall-Effect/Magnetic Switch 155231994

Description
REED SWITCH, LEVEL SENSOR, 1133, N/C FUNCTION, W/ MAG, REPLACES A0533925. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, LEVEL SENSOR, 1133, N/C FUNCTION, W/ MAG, REPLACES A0533925. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 155231994 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
155231994
Reed/Hall-Effect/Magnetic Switch 155231994
REED SWITCH, LEVEL SENSOR, 1133, N/C FUNCTION, W/ MAG, REPLACES A0533925. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, LEVEL SENSOR, 1133, N/C FUNCTION, W/ MAG, REPLACES A0533925. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 155231994
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Position, Proximity, Speed (Modules) - 620-ATS16351PSMGTNDKR-ND - DigiKey
Specs
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details