BERNSTEIN AG Inductive Sensor 650-2990-005

Description
BERNSTEIN AG, 650.2990.005, 6502990005,KIB-E50PS /005-KLSM8. FREE 2 YEAR RADWELL WARRANTY
Description
BERNSTEIN AG, 650.2990.005, 6502990005,KIB-E50PS /005-KLSM8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 43373119 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
43373119
Inductive Sensor 43373119
BERNSTEIN AG, 650.2990.005, 6502990005,KIB-E50PS /005-KLSM8. FREE 2 YEAR RADWELL WARRANTY

BERNSTEIN AG, 650.2990.005, 6502990005,KIB-E50PS/005-KLSM8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 43373119
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors - Angle, Linear Position Measuring - A1333LLETR-T - 858839-A1333LLETR-T - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
4 suppliers
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details