M.D. Micro Detectors S.p.A. Inductive Sensor AM1/A0-2H

Description
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 75MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 1.5 KHZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
Description
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 75MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 1.5 KHZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 130030391 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
130030391
Inductive Sensor 130030391
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 75MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 1.5 KHZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 75MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 1.5 KHZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
MD MICRO DETECTORS Sensors & Switches AM1/A0-2H

MD MICRO DETECTORS Sensors & Switches AM1/A0-2H

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 130030391
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Position, Proximity, Speed (Modules) - 2171-SDBF-FCS-1L-PU-K-N-M8-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details