Tolomatic Reed/Hall-Effect/Magnetic Switch 36009085

Description
SWITCH, REED, FORM C, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, REED, FORM C, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 3192087 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
3192087
Reed/Hall-Effect/Magnetic Switch 3192087
SWITCH, REED, FORM C, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

SWITCH, REED, FORM C, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
TOL O MATIC Sensors & Switches 36009085

TOL O MATIC Sensors & Switches 36009085

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3192087
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-APS11700LLHALX-0SLTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details