Off-Delay Time Delay Relay DPDT (2 Form C) 1 Min ~ 10 Min Delay 10A @ 240VAC Panel Mount
The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly.
Off-delay function. Oversized time-calibrated adjustment knobs. Markings visible from all angles. Inherent transient immunity. Available in 2-pole or 4-pole models. Surface-mount, panel-mount or octal plug-in mounting. Front terminals are Easy-to-Reach screw terminals, all on the face of the unit. Module assembly with timing head, coil assembly and switch-block are individual modules
Supply Voltage = 125 V dc
Time Range = 1 - 10 min
Mounting Type = Panel Mount
Current Maximum = 15 A
Terminal Type = Screw
Maximum Voltage = 30 V dc, 600 V ac
Depth = 2.832in
Width = 65.3mm
Length = 4.523in
Minimum Operating Temperature = -30°C
Features:
Off-Delay Time Delay Relay DPDT (2 Form C) 1 Min ~ 10 Min Delay 10A @ 240VAC Panel Mount
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 7022PF-ND | 7821508 | 70132318 | 7022PF |
| Product Name | Time Delay Relays | Relay;Electropneumatic;Timing;Off Delay;DPDT;Ctrl-V 125DC;1-10 min. | Time Delay Relays | |
| Time Ranges | 1 Min ~ 10 Min | 1 Min ~ 10 Min | ||
| Mounting | Panel | Panel | Panel; Panel Mount | |
| Timer Type | Off-Delay | Off-Delay | Off-Delay | |
| Function Type | Single Function | |||
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) |