ABB AB 1SVR550107R1100

Description
Functions – 111. 1 time range per model. Direct reading scales for fast positive adjustment . LEDs for status indication. Operating temperature range: -20°C → +60°C. Contact material: AgCdO. 22.5mm wide Supply Voltage = 200 - 240 V ac, 24 V ac/dc Time Range = 0.1 - 10 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 4 A
Request a Quote
Description
Functions – 111. 1 time range per model. Direct reading scales for fast positive adjustment . LEDs for status indication. Operating temperature range: -20°C → +60°C. Contact material: AgCdO. 22.5mm wide Supply Voltage = 200 - 240 V ac, 24 V ac/dc Time Range = 0.1 - 10 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4429118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions – 111. 1 time range per model. Direct reading scales for fast positive adjustment . LEDs for status indication. Operating temperature range: -20°C → +60°C. Contact material: AgCdO. 22.5mm wide Supply Voltage = 200 - 240 V ac, 24 V ac/dc Time Range = 0.1 - 10 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 4 A

Functions – 111. 1 time range per model. Direct reading scales for fast positive adjustment . LEDs for status indication. Operating temperature range: -20°C → +60°C. Contact material: AgCdO. 22.5mm wide
Supply Voltage = 200 - 240 V ac, 24 V ac/dc
Time Range = 0.1 - 10 s
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 4 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4429118
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 349923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSL3BU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details