PHOENIX CONTACT USA Time Delay Relays 2917382

Description
On-Delay Time Delay Relay SPDT (1 Form C) 3 Sec ~ 300 Sec Delay 6A @ 250VAC DIN Rail
Request a Quote Datasheet
Description
On-Delay Time Delay Relay SPDT (1 Form C) 3 Sec ~ 300 Sec Delay 6A @ 250VAC DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 277-5134-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
277-5134-ND
Time Delay Relays 277-5134-ND
On-Delay Time Delay Relay SPDT (1 Form C) 3 Sec ~ 300 Sec Delay 6A @ 250VAC DIN Rail

On-Delay Time Delay Relay SPDT (1 Form C) 3 Sec ~ 300 Sec Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet
 - 6843654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Narrow 6.2 mm housing. On delay. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 3 - 300 s Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Current Maximum = 6.3 A Terminal Type = Screw

Narrow 6.2 mm housing. On delay. Time range adjustable using thumbwheel. LED status display
Supply Voltage = 19.2 - 30 V dc
Time Range = 3 - 300 s
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Current Maximum = 6.3 A
Terminal Type = Screw

Supplier's Site
RELAY;E-MECH;TIMING;ON DELAY;SPDT;CUR-RTG 6.3A;CTRL-V 24DC;DIN RAIL MNT;3-300SEC - 70207961 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY;E-MECH;TIMING;ON DELAY;SPDT;CUR-RTG 6.3A;CTRL-V 24DC;DIN RAIL MNT;3-300SEC
70207961
RELAY;E-MECH;TIMING;ON DELAY;SPDT;CUR-RTG 6.3A;CTRL-V 24DC;DIN RAIL MNT;3-300SEC 70207961
The new compact timer relays in just 6.2 mm narrow housings prove their worth in applications with pre-defined parameters for functionality and time range. These timer relays save up to 70% space unlike conventional timer relays. High setting accuracy is achieved due to the time setting using a labeled thumb wheel. These electronic time delay relays are offered in four different functions and four different adjustable time ranges. Thanks to their high setting accuracy, the supply with 24 VDC voltage and the output-side signaling with a SPDT configuration, they can be widely used in various fields. At a glance: With a settable time and a pre-defined function, these compact timer relays are ideal for specific applications. Important information such as the time range and the function of the device is printed on the front flap and can be read after the device has been installed. Time ranges and functions: For optimum adaptation of the compact timer relays to the application, these devices are also available with wide time ranges from 0.1 second to 300 minutes and with four different functions. Switch-on Delay, Voltage-Controlled Switch-on Delay with Control Contact Off Delay with Control Contact Flashing Beginning with Pulse Features: Narrow — Accurate — Simple 6.2 mm Narrow Housing Accurate Time Setting Using a Thumb Wheel Targeted Device Selection - One Time - One Function Can Be Used with PLC Adapter Identical Potentials Can Be Connected with Plug-In Bridge System Specifications: Function: Timing, Adjustable Contact Form: SPDT Current Rating: 6.3 A Control Voltage: 24 VDC Mounting Type: DIN Termination Style: Screw

The new compact timer relays in just 6.2 mm narrow housings prove their worth in applications with pre-defined parameters for functionality and time range. These timer relays save up to 70% space unlike conventional timer relays. High setting accuracy is achieved due to the time setting using a labeled thumb wheel. These electronic time delay relays are offered in four different functions and four different adjustable time ranges. Thanks to their high setting accuracy, the supply with 24 VDC voltage and the output-side signaling with a SPDT configuration, they can be widely used in various fields.
At a glance:
With a settable time and a pre-defined function, these compact timer relays are ideal for specific applications. Important information such as the time range and the function of the device is printed on the front flap and can be read after the device has been installed.
Time ranges and functions:
For optimum adaptation of the compact timer relays to the application, these devices are also available with wide time ranges from 0.1 second to 300 minutes and with four different functions.

  • Switch-on Delay, Voltage-Controlled
  • Switch-on Delay with Control Contact
  • Off Delay with Control Contact
  • Flashing Beginning with Pulse
    Features:
  • Narrow — Accurate — Simple
  • 6.2 mm Narrow Housing
  • Accurate Time Setting Using a Thumb Wheel
  • Targeted Device Selection
    - One Time
    - One Function
  • Can Be Used with PLC Adapter
  • Identical Potentials Can Be Connected with Plug-In Bridge System
    Specifications:
  • Function: Timing, Adjustable
  • Contact Form: SPDT
  • Current Rating: 6.3 A
  • Control Voltage: 24 VDC
  • Mounting Type: DIN
  • Termination Style: Screw
Supplier's Site
Time Delay Relays - 2917382 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2917382
Time Delay Relays 2917382
On-Delay Time Delay Relay SPDT (1 Form C) 3 Sec ~ 300 Sec Delay 6A @ 250VAC DIN Rail

On-Delay Time Delay Relay SPDT (1 Form C) 3 Sec ~ 300 Sec Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 277-5134-ND 6843654 70207961 2917382
Product Name Time Delay Relays RELAY;E-MECH;TIMING;ON DELAY;SPDT;CUR-RTG 6.3A;CTRL-V 24DC;DIN RAIL MNT;3-300SEC Time Delay Relays
Time Ranges 3 Sec ~ 300 Sec Seconds 3 Sec ~ 300 Sec
Mounting Din Rail Din Rail Din Rail; DIN Rail
Approvals / Ratings RoHS Compliant
Timer Type ON-Delay ON-Delay ON-Delay ON-Delay
Function Type Single Function Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423179-4 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Type 12.71 - Electronic digital time switch - 127182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSI3KU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 7596652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details