Siemens Corporation 3RP2525-2BB30

Description
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Multifunction time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085 Supply Voltage = Maximum of 24 V ac/dc Time Range = 0.05 s - 100 h Mode of Operation = ON-Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = 3RP25 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Multifunction time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085 Supply Voltage = Maximum of 24 V ac/dc Time Range = 0.05 s - 100 h Mode of Operation = ON-Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = 3RP25 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1249406 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Multifunction time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085 Supply Voltage = Maximum of 24 V ac/dc Time Range = 0.05 s - 100 h Mode of Operation = ON-Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = 3RP25 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT

SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the time relays ideal modules for control cabinet, switchgear and control manufacturers in the industry.
Multifunction time relay. LED indicator. Screw-type or spring-loaded terminals. Time range selector switch on the front. DIN rail mounting. Accessories for 3RP25. - Push-in lugs for wall mounting, stock-no. 831-6088. - Sealing cover for 17.5 mm time relays, stock-no. 831-6081. - Sealing cover for 22.5 mm time relays, stock-no. 831-6085
Supply Voltage = Maximum of 24 V ac/dc
Time Range = 0.05 s - 100 h
Mode of Operation = ON-Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Series = 3RP25
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1249406
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1437493-7 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
High Performance Timing Relay - 700-FSG3HZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 349872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details