Schneider Electric 831VS-24D

Description
The 831 voltage sensor is a single-phase ac voltage device that is capable of monitoring and reacting to over and under voltage conditions. This product is designed to be wired across terminals A1 and A2 with the voltage that is being monitored. The two LED lamps indicate both when the input voltage is present (green LED) and also when the output is energised (red LED). The Umax dial is used to set the upper trip-point for the voltage sensor. The Umin dial is a percentage of the Umax dial and is used to delay the transfer of the contacts, from 0 to 10 seconds, when a set point has been violated. 3-state indication LEDs. Timing dial. DIN mountable. 17.5 mm wide Supply Voltage = 18 - 30 V Time Range = 0 - 10 s Mode of Operation = Monitoring and Reacting to Over and Under Voltage Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 15 A
Request a Quote
Description
The 831 voltage sensor is a single-phase ac voltage device that is capable of monitoring and reacting to over and under voltage conditions. This product is designed to be wired across terminals A1 and A2 with the voltage that is being monitored. The two LED lamps indicate both when the input voltage is present (green LED) and also when the output is energised (red LED). The Umax dial is used to set the upper trip-point for the voltage sensor. The Umin dial is a percentage of the Umax dial and is used to delay the transfer of the contacts, from 0 to 10 seconds, when a set point has been violated. 3-state indication LEDs. Timing dial. DIN mountable. 17.5 mm wide Supply Voltage = 18 - 30 V Time Range = 0 - 10 s Mode of Operation = Monitoring and Reacting to Over and Under Voltage Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 15 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8282963 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 831 voltage sensor is a single-phase ac voltage device that is capable of monitoring and reacting to over and under voltage conditions. This product is designed to be wired across terminals A1 and A2 with the voltage that is being monitored. The two LED lamps indicate both when the input voltage is present (green LED) and also when the output is energised (red LED). The Umax dial is used to set the upper trip-point for the voltage sensor. The Umin dial is a percentage of the Umax dial and is used to delay the transfer of the contacts, from 0 to 10 seconds, when a set point has been violated. 3-state indication LEDs. Timing dial. DIN mountable. 17.5 mm wide Supply Voltage = 18 - 30 V Time Range = 0 - 10 s Mode of Operation = Monitoring and Reacting to Over and Under Voltage Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 15 A

The 831 voltage sensor is a single-phase ac voltage device that is capable of monitoring and reacting to over and under voltage conditions. This product is designed to be wired across terminals A1 and A2 with the voltage that is being monitored. The two LED lamps indicate both when the input voltage is present (green LED) and also when the output is energised (red LED). The Umax dial is used to set the upper trip-point for the voltage sensor. The Umin dial is a percentage of the Umax dial and is used to delay the transfer of the contacts, from 0 to 10 seconds, when a set point has been violated.
3-state indication LEDs. Timing dial. DIN mountable. 17.5 mm wide
Supply Voltage = 18 - 30 V
Time Range = 0 - 10 s
Mode of Operation = Monitoring and Reacting to Over and Under Voltage
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 15 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8282963
Time Ranges Seconds
Timer Type Monitoring and Reacting to Over and Under Voltage
Function Type Single Function
Minimum 0.0 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HTF12100MA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details