PHOENIX CONTACT USA Time Delay Relays 2901480

Description
Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Time Range = 0.1 - 10 s Mode of Operation = Switch ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet
Description
Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Time Range = 0.1 - 10 s Mode of Operation = Switch ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8778098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Time Range = 0.1 - 10 s Mode of Operation = Switch ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc

Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display
Time Range = 0.1 - 10 s
Mode of Operation = Switch ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Terminal Type = Screw
Minimum Voltage = 19.2 V dc

Supplier's Site
Time Delay Relays - 2901480 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2901480
Time Delay Relays 2901480
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail

On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8778098 2901480
Product Name Time Delay Relays
Time Ranges Seconds 0.1 Sec ~ 10 Sec
Timer Type ON-Delay ON-Delay
Function Type Single Function
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 1232069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 113 F (-20 to 45 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
High Performance Timing Relay - 700-FSI3JU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details