Crouzet Time Delay Relays 88867455

Description
11 pin (Round Format) Supply Voltage = 24 - 240 V ac/dc, 24 V dc Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote Datasheet
Description
11 pin (Round Format) Supply Voltage = 24 - 240 V ac/dc, 24 V dc Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 3311123 - RS Components, Ltd.
Corby, Northants, United Kingdom
11 pin (Round Format) Supply Voltage = 24 - 240 V ac/dc, 24 V dc Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A

11 pin (Round Format)
Supply Voltage = 24 - 240 V ac/dc, 24 V dc
Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h
Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 8 A

Supplier's Site
Time Delay Relays - 646-1193-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1193-ND
Time Delay Relays 646-1193-ND
Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Buy Now Datasheet
Time Delay Relays - 88867455 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88867455
Time Delay Relays 88867455
Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Plug-In - 70159462 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Plug-In
70159462
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Plug-In 70159462
Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc. One LED status indicator, two electromechanical relay outputs, three single function units available, 11-pin plug in. Features: Seven Selectable Time Ranges Four Supply Voltage Options Four Housing Styles Optional Cage Clamp Connector Available (DIN Housings) Environment Friendly Production — Green Materials Used Throughout

Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc.
One LED status indicator, two electromechanical relay outputs, three single function units available, 11-pin plug in.
Features:

  • Seven Selectable Time Ranges
  • Four Supply Voltage Options
  • Four Housing Styles
  • Optional Cage Clamp Connector Available (DIN Housings)
  • Environment Friendly Production — Green Materials Used Throughout
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 3311123 646-1193-ND 88867455 70159462
Product Name Time Delay Relays Time Delay Relays Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Plug-In
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Timer Type Recycle Recycle Recycle
Function Type Multi-function Single Function
Minimum 1 seconds 0.1000 seconds 0.1000 seconds
Maximum 100 hours 100 hours 100 to ? hours
Unlock Full Specs
to access all available technical data

Similar Products

 - 349917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
Off-Delay High Performance Timing Relay - 700-FSB3EZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1755067-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details