ABB AB ABBG Time Delay 1SVR730100R3100

Description
The CT-ERS Series is an electronic timer series from the CT-S range with true ON - delay and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of each manufacturers part number. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. ON - Delay timer. 10 time ranges selectable between 0.05 s → 300 h. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. 22.5 mm (0.89 in) width. 2 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 300 h Mode of Operation = ON Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 4 A
Request a Quote
Description
The CT-ERS Series is an electronic timer series from the CT-S range with true ON - delay and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of each manufacturers part number. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. ON - Delay timer. 10 time ranges selectable between 0.05 s → 300 h. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. 22.5 mm (0.89 in) width. 2 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 300 h Mode of Operation = ON Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7467009 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CT-ERS Series is an electronic timer series from the CT-S range with true ON - delay and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of each manufacturers part number. Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. ON - Delay timer. 10 time ranges selectable between 0.05 s → 300 h. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. 22.5 mm (0.89 in) width. 2 LEDs for status indication Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.05 s - 300 h Mode of Operation = ON Delay Mounting Type = DIN Rail, Snap Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 4 A

The CT-ERS Series is an electronic timer series from the CT-S range with true ON - delay and 10 time ranges. All electronic timers from the CT-S range are available with two different terminal versions. You can choose between the proven screw connection technology (double - chamber cage connection terminals) and the completely tool free Easy Connect Technology (push-in terminals). This is denoted by either a P or S at the end of each manufacturers part number.
Rated control supply voltage 24 → 48 Vdc, 24 → 240 Vac. ON - Delay timer. 10 time ranges selectable between 0.05 s → 300 h. Precise adjustment by front - face operating elements. Screw connection technology or Easy Connect Technology available. Enclosure material for highest fire protection classification. Tool free mounting and demounting on DIN - rail. 1 C/O (SPDT) contact. 22.5 mm (0.89 in) width. 2 LEDs for status indication
Supply Voltage = 24 - 240 V ac, 24 - 48 V dc
Time Range = 0.05 s - 300 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail, Snap
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 4 A

Supplier's Site
ABBG Time Delay - 1SVR730100R3100 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Time Delay
1SVR730100R3100
ABBG Time Delay 1SVR730100R3100
CT-ERS.12S TIME RELAY ON-DELAY

CT-ERS.12S TIME RELAY ON-DELAY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number 7467009 1SVR730100R3100
Product Name ABBG Time Delay
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
View Details
Off-Delay High Performance Timing Relay - 700-FSB3AZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details