Functions- 421. Direct reading scales for fast positive adjustment . LEDs for status indication . Operating temperature range: -20°C to +60°C . Contact material: AgCdO. 22.5mm wide
Supply Voltage = 200 - 240 V ac, 24 V ac/dc
Time Range = 0.1 - 10 s
Mode of Operation = Impulse ON
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 4 A
| RS Components, Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 4428890 |
| Time Ranges | Seconds |
| Timer Type | Impulse ON |
| Function Type | Single Function |
| Minimum | 0.1000 seconds |