Function 111. 8 pin. Panel or base mount. 2 LED status indicators. Precision timing by micro-controller
Supply Voltage = 12 - 240 V dc, 24 - 240 V ac
Time Range = 0.02 - 300 h, 0.02 - 300 min, 0.02 - 300 s
Mode of Operation = ON Delay
Mounting Type = Plug In
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A
On-Delay Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable
These multi-time range timers are housed in a 1⁄16 DIN (48 × 48 mm) enclosure. A large dial face allows easy setting and direct reading. Time delay is adjustable from 0.1 seconds to 10 hours. Two LEDs display relay output status and “power on”. All models offer DPDT output relays rated at 5 A, 250 VAC. Supply Voltage: 12-240 VDC/24-240 VAC. Dimensions: 1.9" H × 1.9" W × 3.7" L (48 × 48 × 94 mm). Operating Temperature: +14°C to +122°C. UL recognized, CSA certified.
On-Delay Time Delay Relay DPDT (2 Form C) 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable
On Delay Timer, 24-240VAC/12-240VDC
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 4676897 | 646-1171-ND | 70158823 | 88886106 | 88886106 |
| Product Name | Time Delay Relays | Timer;On Delay;0.02s-300h;E-Mech; DPDT;5A;Ctrl-V 240AC/DC;Pnl-Mnt;8-Pin Octal | Time Delay Relays | CROU Time Delay | |
| Time Ranges | Hours, Minutes, Seconds | 0.02 Sec ~ 300 Hrs | 0.02 Sec ~ 300 Hrs | ||
| Timer Type | ON-Delay | ON-Delay | ON-Delay | ON-Delay | |
| Function Type | Single Function | Single Function | |||
| Minimum | 0.0200 seconds | 0.0200 seconds | 0.0200 seconds | ||
| Maximum | 300 hours | 300 to ? hours | 300 hours |