Crouzet Time Delay Relays 88901328

Description
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Sec ~ 10 Sec Delay 0.4A @ 5VAC Panel Mount
Request a Quote Datasheet
Description
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Sec ~ 10 Sec Delay 0.4A @ 5VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 966-1159-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1159-ND
Time Delay Relays 966-1159-ND
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Sec ~ 10 Sec Delay 0.4A @ 5VAC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Sec ~ 10 Sec Delay 0.4A @ 5VAC Panel Mount

Buy Now Datasheet
 - 4333893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply Voltage = 100 - 240 V ac/dc Time Range = 0.5 - 10 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 400 mA Terminal Type = Screw Minimum Operating Temperature = -20°C

Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm
Supply Voltage = 100 - 240 V ac/dc
Time Range = 0.5 - 10 s
Mode of Operation = ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Current Maximum = 400 mA
Terminal Type = Screw
Minimum Operating Temperature = -20°C

Supplier's Site
Time Delay Relays - 88901328 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88901328
Time Delay Relays 88901328
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Sec ~ 10 Sec Delay 0.4A @ 5VAC Panel Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 0.5 Sec ~ 10 Sec Delay 0.4A @ 5VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 966-1159-ND 4333893 88901328
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.5 Sec ~ 10 Sec Seconds 0.5 Sec ~ 10 Sec
Mounting Panel Panel; Panel Mount
Approvals / Ratings RoHS Compliant
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Off-Delay High Performance Timing Relay - 700-FSB3HU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 4594420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details