Siemens Corporation Time Delay Relays 3RP2005-1AQ30

Description
SIRIUS 3RP20 series solid-state time delay relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept makes the time delay relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Supply Voltage = 100 - 127 V ac, Maximum of 24 V ac/dc Time Range = 0.05 s - 100 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = 3RP20 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote Datasheet
Description
SIRIUS 3RP20 series solid-state time delay relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept makes the time delay relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Supply Voltage = 100 - 127 V ac, Maximum of 24 V ac/dc Time Range = 0.05 s - 100 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = 3RP20 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1249395 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIRIUS 3RP20 series solid-state time delay relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept makes the time delay relays ideal modules for control cabinet, switchgear and control manufacturers in the industry. Supply Voltage = 100 - 127 V ac, Maximum of 24 V ac/dc Time Range = 0.05 s - 100 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = 3RP20 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT

SIRIUS 3RP20 series solid-state time delay relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept makes the time delay relays ideal modules for control cabinet, switchgear and control manufacturers in the industry.
Supply Voltage = 100 - 127 V ac, Maximum of 24 V ac/dc
Time Range = 0.05 s - 100 h
Mode of Operation = Multi Function
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = 3RP20
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site
Time Delay Relays - 3RP2005-1AQ30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
3RP2005-1AQ30
Time Delay Relays 3RP2005-1AQ30
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Sec Delay 3A @ 250VAC Chassis Mount, DIN Rail

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Sec Delay 3A @ 250VAC Chassis Mount, DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1249395 3RP2005-1AQ30
Product Name Time Delay Relays
Time Ranges Hours, Seconds 0.05 Sec ~ 100 Sec
Timer Type Multi Function
Function Type Multi-function Multi-function
Minimum 0.0500 seconds 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Mini Plug-in Timing Relay - 700-HNK41AZ24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 347769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details