Crouzet Time Delay Relays 88857701

Description
Functions - 111,211,421,451,611, 612. 4 digit. Four button time setting, 2 line display, actual time shown alongside set time. Symbols indicate function, status of output relay and power input. Programme change inhibit switch on side of the timer case. Lithium battery back-up. 8mm character height Supply Voltage = 200 - 240 V ac, 24 V ac/dc Time Range = 0.01 s - 999.9 h Mode of Operation = A, B, C, D, Di, H Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote Datasheet
Description
Functions - 111,211,421,451,611, 612. 4 digit. Four button time setting, 2 line display, actual time shown alongside set time. Symbols indicate function, status of output relay and power input. Programme change inhibit switch on side of the timer case. Lithium battery back-up. 8mm character height Supply Voltage = 200 - 240 V ac, 24 V ac/dc Time Range = 0.01 s - 999.9 h Mode of Operation = A, B, C, D, Di, H Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2155152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 111,211,421,451,611, 612. 4 digit. Four button time setting, 2 line display, actual time shown alongside set time. Symbols indicate function, status of output relay and power input. Programme change inhibit switch on side of the timer case. Lithium battery back-up. 8mm character height Supply Voltage = 200 - 240 V ac, 24 V ac/dc Time Range = 0.01 s - 999.9 h Mode of Operation = A, B, C, D, Di, H Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Functions - 111,211,421,451,611,612. 4 digit. Four button time setting, 2 line display, actual time shown alongside set time. Symbols indicate function, status of output relay and power input. Programme change inhibit switch on side of the timer case. Lithium battery back-up. 8mm character height
Supply Voltage = 200 - 240 V ac, 24 V ac/dc
Time Range = 0.01 s - 999.9 h
Mode of Operation = A, B, C, D, Di, H
Mounting Type = Panel Mount
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site
Time Delay Relays - 88857701 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88857701
Time Delay Relays 88857701
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 2155152 88857701
Product Name Time Delay Relays
Time Ranges Hours, Seconds
Timer Type A, B, C, D, Di, H
Function Type Multi-function
Minimum 0.0100 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
One Shot High Performance Timing Relay - 700-FSD3DU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
 - 260549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details