Siemens Corporation 3RP15741NP30

Description
3RP1 electronic time relays are used for all time-delayed switching processes in controllers and starting protection circuits. They satisfy all requirements as to precision, reliability and shock resistance as well as standards governing interference immunity and suppression. High functionality and excellent repetition accuracy of the selected operating time. Versions: multifunctional, ON delay, star-delta function. Widths: 22.5mm. Screw connection Supply Voltage = 200 - 240 V Time Range = 1 - 20 s Mode of Operation = WYE Delta Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw CAD Drawing = 3D CAD Model
Request a Quote
Description
3RP1 electronic time relays are used for all time-delayed switching processes in controllers and starting protection circuits. They satisfy all requirements as to precision, reliability and shock resistance as well as standards governing interference immunity and suppression. High functionality and excellent repetition accuracy of the selected operating time. Versions: multifunctional, ON delay, star-delta function. Widths: 22.5mm. Screw connection Supply Voltage = 200 - 240 V Time Range = 1 - 20 s Mode of Operation = WYE Delta Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw CAD Drawing = 3D CAD Model
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3927188 - RS Components, Ltd.
Corby, Northants, United Kingdom
3RP1 electronic time relays are used for all time-delayed switching processes in controllers and starting protection circuits. They satisfy all requirements as to precision, reliability and shock resistance as well as standards governing interference immunity and suppression. High functionality and excellent repetition accuracy of the selected operating time. Versions: multifunctional, ON delay, star-delta function. Widths: 22.5mm. Screw connection Supply Voltage = 200 - 240 V Time Range = 1 - 20 s Mode of Operation = WYE Delta Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw CAD Drawing = 3D CAD Model

3RP1 electronic time relays are used for all time-delayed switching processes in controllers and starting protection circuits. They satisfy all requirements as to precision, reliability and shock resistance as well as standards governing interference immunity and suppression. High functionality and excellent repetition accuracy of the selected operating time. Versions: multifunctional, ON delay, star-delta function. Widths: 22.5mm. Screw connection
Supply Voltage = 200 - 240 V
Time Range = 1 - 20 s
Mode of Operation = WYE Delta
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Terminal Type = Screw
CAD Drawing = 3D CAD Model

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3927188
Time Ranges Seconds
Timer Type WYE Delta
Function Type Single Function
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 1239738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details
Solid State Timing Relay - 700-RTC33Y050U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 5
Timer Type ON-Delay
View Details
Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details