Crouzet Time Delay Relays 88256467

Description
Function: 421. SPDT: the motor is wired via the N/O contact of the micro-switch, the load being wired to the N/C contact of the same switch. DPDT: the motor is wired via the N/O contact of a 2nd micro-switch, which operates after the 1st one, which is used to switch the load. Graduated knob displays the unit of measurement (min or hr) Supply Voltage = 115 V ac, 230 V ac Time Range = 0 - 5 min Mode of Operation = ON Pulse Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A
Request a Quote
Description
Function: 421. SPDT: the motor is wired via the N/O contact of the micro-switch, the load being wired to the N/C contact of the same switch. DPDT: the motor is wired via the N/O contact of a 2nd micro-switch, which operates after the 1st one, which is used to switch the load. Graduated knob displays the unit of measurement (min or hr) Supply Voltage = 115 V ac, 230 V ac Time Range = 0 - 5 min Mode of Operation = ON Pulse Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 328178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function: 421. SPDT: the motor is wired via the N/O contact of the micro-switch, the load being wired to the N/C contact of the same switch. DPDT: the motor is wired via the N/O contact of a 2nd micro-switch, which operates after the 1st one, which is used to switch the load. Graduated knob displays the unit of measurement (min or hr) Supply Voltage = 115 V ac, 230 V ac Time Range = 0 - 5 min Mode of Operation = ON Pulse Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A

Function: 421. SPDT: the motor is wired via the N/O contact of the micro-switch, the load being wired to the N/C contact of the same switch. DPDT: the motor is wired via the N/O contact of a 2nd micro-switch, which operates after the 1st one, which is used to switch the load. Graduated knob displays the unit of measurement (min or hr)
Supply Voltage = 115 V ac, 230 V ac
Time Range = 0 - 5 min
Mode of Operation = ON Pulse
Mounting Type = Panel Mount
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Minutes
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 16 A

Supplier's Site
Time Delay Relays - 88256467 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88256467
Time Delay Relays 88256467
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 328178 88256467
Product Name Time Delay Relays
Time Ranges Minutes
Timer Type ON Pulse
Function Type Single Function
Minimum 0.0 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 260476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3DU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details