ABB AB 1SBN020010R1002

Description
Independent mounting. For use with A series contactors, A9 to A110 types. Current rating 4A @ 230Vac Supply Voltage = 110 - 120 V ac Time Range = 0.8 - 60 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 4 A Terminal Type = Screw Maximum Voltage = 230 V ac
Request a Quote
Description
Independent mounting. For use with A series contactors, A9 to A110 types. Current rating 4A @ 230Vac Supply Voltage = 110 - 120 V ac Time Range = 0.8 - 60 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 4 A Terminal Type = Screw Maximum Voltage = 230 V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4560326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Independent mounting. For use with A series contactors, A9 to A110 types. Current rating 4A @ 230Vac Supply Voltage = 110 - 120 V ac Time Range = 0.8 - 60 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Current Maximum = 4 A Terminal Type = Screw Maximum Voltage = 230 V ac

Independent mounting. For use with A series contactors, A9 to A110 types. Current rating 4A @ 230Vac
Supply Voltage = 110 - 120 V ac
Time Range = 0.8 - 60 s
Mode of Operation = Star Delta
Mounting Type = DIN Rail
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Current Maximum = 4 A
Terminal Type = Screw
Maximum Voltage = 230 V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4560326
Time Ranges Seconds
Unlock Full Specs
to access all available technical data

Similar Products

Star-Delta High Performance Timing Relay - 700-FSY2DU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Star Delta Timer
Contact Configuration Normally Open (NO)
View Details
 - 4594385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details