PHOENIX CONTACT USA Time Delay Relays 2901479

Description
Time relay with switch-on delay (voltage controlled) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental modification.The compact time relays are available with different time ranges as well as with a screw, spring-cage and push-in connection. 6.2 mm narrow housing. Switch-on delay (voltage controlled). Adjustable time. East and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 3 - 300 min Mode of Operation = Switch ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet
Description
Time relay with switch-on delay (voltage controlled) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental modification.The compact time relays are available with different time ranges as well as with a screw, spring-cage and push-in connection. 6.2 mm narrow housing. Switch-on delay (voltage controlled). Adjustable time. East and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 3 - 300 min Mode of Operation = Switch ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8778089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Time relay with switch-on delay (voltage controlled) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental modification.The compact time relays are available with different time ranges as well as with a screw, spring-cage and push-in connection. 6.2 mm narrow housing. Switch-on delay (voltage controlled). Adjustable time. East and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 3 - 300 min Mode of Operation = Switch ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc

Time relay with switch-on delay (voltage controlled) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental modification.The compact time relays are available with different time ranges as well as with a screw, spring-cage and push-in connection.
6.2 mm narrow housing. Switch-on delay (voltage controlled). Adjustable time. East and accurate time setting. Supply voltage 24V dc. Floating PDT output
Time Range = 3 - 300 min
Mode of Operation = Switch ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Minutes
Power Supply = External
Contact Configuration = SPDT
Terminal Type = Screw
Minimum Voltage = 19.2 V dc

Supplier's Site
Time Delay Relays - 2901479 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2901479
Time Delay Relays 2901479
On-Delay Time Delay Relay SPDT (1 Form C) 3 Min ~ 300 Min Delay 6A @ 250VAC DIN Rail

On-Delay Time Delay Relay SPDT (1 Form C) 3 Min ~ 300 Min Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8778089 2901479
Product Name Time Delay Relays
Time Ranges Minutes 3 Min ~ 300 Min
Timer Type ON-Delay ON-Delay
Function Type Single Function
Minimum 180 seconds 180 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Sealed Switch Timing Relay - 700-RTC01100U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 8184563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details