PHOENIX CONTACT USA Time Delay Relays 2901485

Description
Timer relay with off delay (with control contact) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental. modification. The compact timer relays are available with different time ranges as well as with a screw, spring-cage, and push-in connection. 6.2 mm narrow housing. Off-delay with control contact. Adjustable time. Easy and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 0.1 - 10 s Mode of Operation = Switch OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet
Description
Timer relay with off delay (with control contact) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental. modification. The compact timer relays are available with different time ranges as well as with a screw, spring-cage, and push-in connection. 6.2 mm narrow housing. Off-delay with control contact. Adjustable time. Easy and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 0.1 - 10 s Mode of Operation = Switch OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8778108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer relay with off delay (with control contact) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental. modification. The compact timer relays are available with different time ranges as well as with a screw, spring-cage, and push-in connection. 6.2 mm narrow housing. Off-delay with control contact. Adjustable time. Easy and accurate time setting. Supply voltage 24V dc. Floating PDT output Time Range = 0.1 - 10 s Mode of Operation = Switch OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Terminal Type = Screw Minimum Voltage = 19.2 V dc

Timer relay with off delay (with control contact) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect against accidental. modification. The compact timer relays are available with different time ranges as well as with a screw, spring-cage, and push-in connection.
6.2 mm narrow housing. Off-delay with control contact. Adjustable time. Easy and accurate time setting. Supply voltage 24V dc. Floating PDT output
Time Range = 0.1 - 10 s
Mode of Operation = Switch OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Terminal Type = Screw
Minimum Voltage = 19.2 V dc

Supplier's Site
Time Delay Relays - 277-16797-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
277-16797-ND
Time Delay Relays 277-16797-ND
Off-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail

Off-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet
Time Delay Relays - 2901485 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2901485
Time Delay Relays 2901485
Off-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail

Off-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 8778108 277-16797-ND 2901485
Product Name Time Delay Relays Time Delay Relays
Time Ranges Seconds 0.1 Sec ~ 10 Sec 0.1 Sec ~ 10 Sec
Timer Type Off-Delay Off-Delay Off-Delay
Function Type Single Function Single Function
Minimum 0.1000 seconds 0.1000 seconds
Maximum 0.0028 hours 0.0028 hours
Unlock Full Specs
to access all available technical data

Similar Products

 - 7596646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSC3CZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details