PHOENIX CONTACT USA Time Delay Relays 2917418

Description
Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 0.1 - 10 s Mode of Operation = ON Delay with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Current Maximum = 6.3 A Terminal Type = Spring Clamp
Request a Quote Datasheet
Description
Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 0.1 - 10 s Mode of Operation = ON Delay with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Current Maximum = 6.3 A Terminal Type = Spring Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6843660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 0.1 - 10 s Mode of Operation = ON Delay with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Current Maximum = 6.3 A Terminal Type = Spring Clamp

Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display
Supply Voltage = 19.2 - 30 V dc
Time Range = 0.1 - 10 s
Mode of Operation = ON Delay with Control Contact
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Current Maximum = 6.3 A
Terminal Type = Spring Clamp

Supplier's Site
Time Delay Relays - 277-7709-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
277-7709-ND
Time Delay Relays 277-7709-ND
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail

On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet
Time Delay Relays - 2917418 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
2917418
Time Delay Relays 2917418
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail

On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 6A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 6843660 277-7709-ND 2917418
Product Name Time Delay Relays Time Delay Relays
Time Ranges Seconds 0.1 Sec ~ 10 Sec 0.1 Sec ~ 10 Sec
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function Single Function
Minimum 0.1000 seconds 0.1000 seconds
Maximum 0.0028 hours 0.0028 hours
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1437464-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
Solid State Timing Relay - 700-RTC11100U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 7983444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Interval
Function Type Single Function
View Details