Crouzet 81506720

Description
Adjustable timers, designed for pneumatic circuits. When a control signal a is emitted, the tank starts to fill up through the lower limiter. When the scheduled time has elapsed, the relay is activated and output o is engaged. The timer is not re-engaged whilst the control signal a is emitted. Mounts onto base, stock number 285-8378. Time Range = 0.1 - 30 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Time Increment = Seconds Terminal Type = Screw Maximum Operating Temperature = +50°C Length = 32mm Time Delay = 0.1 s Depth = 92mm
Request a Quote
Description
Adjustable timers, designed for pneumatic circuits. When a control signal a is emitted, the tank starts to fill up through the lower limiter. When the scheduled time has elapsed, the relay is activated and output o is engaged. The timer is not re-engaged whilst the control signal a is emitted. Mounts onto base, stock number 285-8378. Time Range = 0.1 - 30 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Time Increment = Seconds Terminal Type = Screw Maximum Operating Temperature = +50°C Length = 32mm Time Delay = 0.1 s Depth = 92mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3056012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable timers, designed for pneumatic circuits. When a control signal a is emitted, the tank starts to fill up through the lower limiter. When the scheduled time has elapsed, the relay is activated and output o is engaged. The timer is not re-engaged whilst the control signal a is emitted. Mounts onto base, stock number 285-8378. Time Range = 0.1 - 30 s Mode of Operation = ON Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Time Increment = Seconds Terminal Type = Screw Maximum Operating Temperature = +50°C Length = 32mm Time Delay = 0.1 s Depth = 92mm

Adjustable timers, designed for pneumatic circuits. When a control signal a is emitted, the tank starts to fill up through the lower limiter. When the scheduled time has elapsed, the relay is activated and output o is engaged. The timer is not re-engaged whilst the control signal a is emitted. Mounts onto base, stock number 285-8378.
Time Range = 0.1 - 30 s
Mode of Operation = ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Multi Function
Time Increment = Seconds
Terminal Type = Screw
Maximum Operating Temperature = +50°C
Length = 32mm
Time Delay = 0.1 s
Depth = 92mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3056012
Time Ranges Seconds
Operating Temperature 122 F (50 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1-1437487-2 - TE Connectivity
Specs
Mounting Panel; Panel Mount
View Details
High Performance Timing Relay - 700-FSL3KU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 347882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details