Legrand 0 047 40

Description
Function - 111. Delays live voltage supply of a load. Assembly on 35 mm rail (EN50022). Supply Voltage = 12 - 230 V ac Time Range = 0.1 s - 100 h Mode of Operation = Delay Power Mounting Type = DIN Rail Number of Timer Functions = Single Time Increment = Hours, Seconds Current Maximum = 8 A Maximum Voltage = 250 V ac Length = 80mm Width = 17mm
Request a Quote
Description
Function - 111. Delays live voltage supply of a load. Assembly on 35 mm rail (EN50022). Supply Voltage = 12 - 230 V ac Time Range = 0.1 s - 100 h Mode of Operation = Delay Power Mounting Type = DIN Rail Number of Timer Functions = Single Time Increment = Hours, Seconds Current Maximum = 8 A Maximum Voltage = 250 V ac Length = 80mm Width = 17mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4820909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 111. Delays live voltage supply of a load. Assembly on 35 mm rail (EN50022). Supply Voltage = 12 - 230 V ac Time Range = 0.1 s - 100 h Mode of Operation = Delay Power Mounting Type = DIN Rail Number of Timer Functions = Single Time Increment = Hours, Seconds Current Maximum = 8 A Maximum Voltage = 250 V ac Length = 80mm Width = 17mm

Function - 111. Delays live voltage supply of a load. Assembly on 35 mm rail (EN50022).
Supply Voltage = 12 - 230 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = Delay Power
Mounting Type = DIN Rail
Number of Timer Functions = Single
Time Increment = Hours, Seconds
Current Maximum = 8 A
Maximum Voltage = 250 V ac
Length = 80mm
Width = 17mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4820909
Time Ranges Hours, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 6667946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
TIMER 1 C/O MULTIFUNCTION - 700-FSM3UU18 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1-1755074-9 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers