Series 3RP20 multifunction timing relays
Rotary switches for function and time-range. Setting tolerance is typical 5%. Rereat accuracy is <1%. 45mm width
Supply Voltage = 24 - 240 V
Time Range = 0.05 s - 100 h
Mode of Operation = Additive ON Delay With Control Signal, OFF Delay with Control Signal, OFF Delay/Instantaneous With Control Signal, ON Delay, ON Delay/Instantaneous Contact, ON Delay/OFF Delay/Instantaneous With Control Signal, Passing Break Contact With Control Signal, Passing Break Contact/Instantaneou
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 1 A
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 100 Sec Delay 3A @ 250VAC Chassis Mount, DIN Rail
| RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 8347515 | 3RP2005-1BW30 |
| Product Name | Time Delay Relays | |
| Time Ranges | Hours, Minutes, Seconds | 0.05 Sec ~ 100 Sec |
| Timer Type | ON-Delay; Off-Delay | |
| Function Type | Multi-function | Multi-function |
| Minimum | 0.0500 seconds | 0.0500 seconds |